The Win Source Electronics part number 1337748-544BCEA00237
DIFFERENTIAL/SINGLE-
The Si544 is a Any (I2C) frequency ultra-low jitter crystal oscillator (XO) with a typical phase jitter of 0.125 ps that supports frequencies between 0.2 and 1500 MHz.
Win Source Part Number: 1337748-544BCEA00237
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta
Series: Ultra™ Si544
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Standard Package: 250
Function: Enable/Disable (Reprogrammable)
Output: LVDS
Height: 0.039" (1.00mm)
Frequency Stability: ±7ppm
Current - Supply (Max): 111mA
Voltage - Supply: 1.8V, 2.5V, 3.3V
Package / Case: 8-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Frequency - Output 1: 297MHz
Frequency - Output 2: 148.5MHz
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2 (1 Year)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Current - Supply (Disable) (Max): 100 mA
| DigiKey | Richardson RFPD | Win Source Electronics | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 863-544BCEA002375CCGRTR-ND | 544BCEA002375CCGR | 1337748-544BCEA002375CCGR |
| Product Name | Pin Configurable/Selectable Oscillators | Oscillator Crystal | Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators |
| Oscillator Type | XO | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; 8-SMD, No Lead | 8-SMD, No Lead | |
| Frequency Stability | 7 ppm | 7 ppm | 7 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |