SiTime Corporation Oscillators SIT9005AI-22H33EH36.000000

Description
36MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
36MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT9005AI-22H33EH36.000000-ND - DigiKey
Thief River Falls, MN, United States
36MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

36MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 967199-SIT9005AI-22H33EH36.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
967199-SIT9005AI-22H33EH36.000000
Crystals, Oscillators, Resonators - Oscillators 967199-SIT9005AI-22H33EH36.000000
Win Source Part Number: 967199-SIT9005AI-22H 33EH36.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9005 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 36 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 6.5mA Current - Supply (Disable) (Max): 6.5mA Spread Spectrum Bandwidth: ±1.03%, Center Spread Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 1473-SIT9005AI-22H33 EH36.000000,3417-SIT 9005AI-22H33EH36.000 000CT-SL,SIT9005AI-2 2H33EH36.000000E,SIT 9005AI-22H33EH36.000 000D,SIT9005AI-22H33 EH36.000000T,SIT9005 AI-22H33EH36.000000S ,SIT9005AI-22H33EH36 .000000Y,SIT9005AI-2 2H33EH36.000000X,SIT 9005AI-22H33EH36.000 000G

Win Source Part Number: 967199-SIT9005AI-22H33EH36.000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT9005
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 36 MHz
Function: Enable/Disable
Output: LVCMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 6.5mA
Current - Supply (Disable) (Max): 6.5mA
Spread Spectrum Bandwidth: ±1.03%, Center Spread
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: 1473-SIT9005AI-22H33EH36.000000,3417-SIT9005AI-22H33EH36.000000CT-SL,SIT9005AI-22H33EH36.000000E,SIT9005AI-22H33EH36.000000D,SIT9005AI-22H33EH36.000000T,SIT9005AI-22H33EH36.000000S,SIT9005AI-22H33EH36.000000Y,SIT9005AI-22H33EH36.000000X,SIT9005AI-22H33EH36.000000G

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1473-SIT9005AI-22H33EH36.000000-ND 967199-SIT9005AI-22H33EH36.000000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1602AI-23-33E-12.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Surface Mount Crystals - ECS-.327-12.5-1210B-N-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Oscillator Crystal - 511FCA125M000BAG - Richardson RFPD
Specs
Frequency 125 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
VCO / SURF MOUNT / RoHS - ROS-550+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details