Skyworks Solutions, Inc. Oscillators 540CCA33M3333BCGR

Description
DIFFERENTIAL/SINGLE- ENDED; SINGL
Request a Quote Datasheet
Description
DIFFERENTIAL/SINGLE- ENDED; SINGL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 863-540CCA33M3333BCGRTR-ND - DigiKey
Thief River Falls, MN, United States
DIFFERENTIAL/SINGLE- ENDED; SINGL

DIFFERENTIAL/SINGLE-ENDED; SINGL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 863-540CCA33M3333BCGRTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 7 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACAM833000BAG - Richardson RFPD
Specs
Frequency 0.8330 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2XF32FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 to 200 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers