Win Source Part Number: 1356037-530FC114M285
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 49 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: Skyworks Solutions Inc.
Series: Si530
Package: Strip
Product Status: Active
Frequency: 114.285 MHz
Package / Case: 6-SMD, No Lead
Base Product Number: 530FC
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.071" (1.80mm)
ECCN: EAR99
Function: Enable/Disable
Voltage - Supply: 2.5V
Current - Supply (Max): 98mA
Base Resonator: Crystal
Output: LVDS
Frequency Stability: ±7ppm
Current - Supply (Disable) (Max): 75mA
114.285MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
The Si530 is a Single frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.
| Win Source Electronics | DigiKey | Richardson RFPD | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 1356037-530FC114M285DG | 530FC114M285DG-ND | 530FC114M285DG |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators | Oscillator Crystal |
| Oscillator Type | XO; XO (Standard) | XO | |
| Package / Form Factor | 6-SMD, No Lead | Surface Mount; 6-SMD, No Lead | |
| Frequency | 114 MHz | 114 MHz | |
| Frequency Stability | 7 ppm | 7 ppm | 7 ppm |