CA0555M -- CLOCK/TIMING - PROGRAMMABLE TIMERS AND OSCILLATORS
Rochester Electronics
Clock/Timing - Programmable Timers and Oscillators
CA0555M
Description
TIMER FOR TIMING DELAYS
-
Lingto Electronic Limited
Datasheet
Description
TIMER FOR TIMING DELAYS
Datasheet
Suppliers
Clock/Timing - Programmable Timers and Oscillators
CA0555M
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
CA0555M |
|
Product Name
|
Clock/Timing - Programmable Timers and Oscillators |
|
Package / Form Factor
|
Surface Mount; Surface Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
Surface Mount; 2-SMD, No Lead
Features / Standards
Lead-Free
Load Capacitance
7 pF
View Details
3 suppliers
Package / Form Factor
Surface Mount; Surface Mount
Frequency
50 to 690 MHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Frequency
20 MHz
Frequency Stability
100 ppm
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Package / Form Factor
1.5x0.8
Frequency
1.25E-4 MHz
Frequency Stability
50 ppm
View Details