The Si530 is a Single frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.
622.08MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
622.08MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
622.08MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
XTAL OSC XO 622.0800MHZ LVPECL
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 530AC622M080DGR | 336-5628-6-ND | 530AC622M080DGR |
| Product Name | Oscillator Crystal | Oscillators | Oscillators |
| Frequency | 622 MHz | 622 MHz | |
| Frequency Stability | 7 ppm | 7 ppm | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Output Type | LVPECL | PECL; LVPECL | ECL; PECL; LVPECL; LVPECL |