ECS Inc. International Surface Mount Oscillators ECS-2016MV-120-BN-TR

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-2016MV is a miniature SMD HCMOS crystal oscillator with MultiVolt capability operating from 1.6 to 3.6 V, designed for LoRa WAN, IoT, and low-power applications. It features a 2.0 x 1.6 x 0.85 mm ceramic package, supports frequencies up to 54 MHz, and operates over a temperature range of -40 to +105°C with a frequency stability of ±30 ppm. The output is CMOS with 15 pF load, has a rise and fall time of 6.5 ns, and consumes up to 3.5 mA at 3.3 V for a 12 MHz output. It includes tri-state control, complies with RoHS, and meets MSL 1 soldering requirements.

Datasheet Summary
Powered by GS/AI

The ECS-2016MV is a miniature SMD HCMOS crystal oscillator with MultiVolt capability operating from 1.6 to 3.6 V, designed for LoRa WAN, IoT, and low-power applications. It features a 2.0 x 1.6 x 0.85 mm ceramic package, supports frequencies up to 54 MHz, and operates over a temperature range of -40 to +105°C with a frequency stability of ±30 ppm. The output is CMOS with 15 pF load, has a rise and fall time of 6.5 ns, and consumes up to 3.5 mA at 3.3 V for a 12 MHz output. It includes tri-state control, complies with RoHS, and meets MSL 1 soldering requirements.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECS-2016MV-120-BN-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECS-2016MV-120-BN-TR
Surface Mount Oscillators ECS-2016MV-120-BN-TR
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - XC2799DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC2799DKR-ND
Oscillators XC2799DKR-ND
12MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Enable/Disable 4-SMD, No Lead

12MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC2799CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC2799CT-ND
Oscillators XC2799CT-ND
12MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Enable/Disable 4-SMD, No Lead

12MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC2799TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC2799TR-ND
Oscillators XC2799TR-ND
12MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Enable/Disable 4-SMD, No Lead

12MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECS-2016MV-120-BN-TR XC2799DKR-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type XO XO
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Features / Standards RoHS Lead-Free
Frequency 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - X225-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Oscillators - X226-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Oscillators - X108-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Surface Mount Oscillators - ECOC-2522-12.800-5GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers