Skyworks Solutions, Inc. Oscillators 515BCB100M000CAG

Description
100MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
100MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 863-515BCB100M000CAG-ND - DigiKey
Thief River Falls, MN, United States
100MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

100MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillator VCXO - 515BCB100M000CAG - Richardson RFPD
Downers Grove, IL, United States
Oscillator VCXO
515BCB100M000CAG
Oscillator VCXO 515BCB100M000CAG
The Si515 is a Single frequency general purpose voltage controlled oscillator (VCXO) with a typical phase jitter of 0.9 ps that supports frequencies between 0.1 and 250 MHz.

The Si515 is a Single frequency general purpose voltage controlled oscillator (VCXO) with a typical phase jitter of 0.9 ps that supports frequencies between 0.1 and 250 MHz.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Oscillators Oscillators
Product Number 863-515BCB100M000CAG-ND 515BCB100M000CAG
Product Name Oscillators Oscillator VCXO
Oscillator Type VCXO VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 863-510ABA25M0000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - SA555PG4 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.1000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers