ECS Inc. International Surface Mount Oscillators ECS-2016MV-333.3-BN-TR3

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-2016MV is a miniature SMD HCMOS crystal oscillator with MultiVolt capability from 1.6 to 3.6 V, designed for low-power and IoT applications. It features a 2.0 x 1.6 x 0.85 mm ceramic package, operates over a temperature range of -40 to +105°C, and offers frequency stability of ±30 ppm across voltage and load variations. The output is CMOS with a 15 pF load, a 6.5 ns maximum rise/fall time, and phase jitter of 1 ps from 12 kHz to 5 MHz. Current consumption varies with supply voltage and frequency, ranging from 2.5 mA at 1.8 V and 8 MHz to 8.5 mA at 3.3 V and 60 MHz. The device includes a tri-state control pin and is RoHS compliant. It supports frequencies including 33.3333 MHz with a 333 code.

Datasheet Summary
Powered by GS/AI

The ECS-2016MV is a miniature SMD HCMOS crystal oscillator with MultiVolt capability from 1.6 to 3.6 V, designed for low-power and IoT applications. It features a 2.0 x 1.6 x 0.85 mm ceramic package, operates over a temperature range of -40 to +105°C, and offers frequency stability of ±30 ppm across voltage and load variations. The output is CMOS with a 15 pF load, a 6.5 ns maximum rise/fall time, and phase jitter of 1 ps from 12 kHz to 5 MHz. Current consumption varies with supply voltage and frequency, ranging from 2.5 mA at 1.8 V and 8 MHz to 8.5 mA at 3.3 V and 60 MHz. The device includes a tri-state control pin and is RoHS compliant. It supports frequencies including 33.3333 MHz with a 333 code.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECS-2016MV-333.3-BN-TR3 - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECS-2016MV-333.3-BN-TR3
Surface Mount Oscillators ECS-2016MV-333.3-BN-TR3
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - 50-ECS-2016MV-333.3-BN-TR3CT-ND - DigiKey
Thief River Falls, MN, United States
33.3333MHz XO (Standard) HCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead

33.3333MHz XO (Standard) HCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 50-ECS-2016MV-333.3-BN-TR3TR-ND - DigiKey
Thief River Falls, MN, United States
33.3333MHz XO (Standard) HCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead

33.3333MHz XO (Standard) HCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 50-ECS-2016MV-333.3-BN-TR3DKR-ND - DigiKey
Thief River Falls, MN, United States
33.3333MHz XO (Standard) HCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead

33.3333MHz XO (Standard) HCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECS-2016MV-333.3-BN-TR3 50-ECS-2016MV-333.3-BN-TR3CT-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type XO XO
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Features / Standards RoHS
Frequency 33.33 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC247-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Surface Mount Crystals - ECS-120-18-30B-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Surface Mount Oscillators - ECOC-2522-38.880-3HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECS-1633-270-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers