Skyworks Solutions, Inc. Programmable Oscillators 511PBA-BBAG

Description
XTAL OSC PROG XO CMOS 2.5V 25PPM
Description
XTAL OSC PROG XO CMOS 2.5V 25PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 511PBA-BBAG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
511PBA-BBAG
Programmable Oscillators 511PBA-BBAG
XTAL OSC PROG XO CMOS 2.5V 25PPM

XTAL OSC PROG XO CMOS 2.5V 25PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 511PBA-BBAG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0125.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1250 MHz
Frequency Stability 50 ppm
View Details
Programmable Timers and Oscillators - SN74LS628NS - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 14-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S73305-25.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 25 MHz
Frequency Stability 50 ppm
View Details