Skyworks Solutions, Inc. Programmable Oscillators 511JCB-CAAG

Description
XTAL OSC PROG XO LVDS 1.8V 20PPM
Description
XTAL OSC PROG XO LVDS 1.8V 20PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 511JCB-CAAG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
511JCB-CAAG
Programmable Oscillators 511JCB-CAAG
XTAL OSC PROG XO LVDS 1.8V 20PPM

XTAL OSC PROG XO LVDS 1.8V 20PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 511JCB-CAAG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1533AC-H5-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Programmable Timers and Oscillators - LMK61E2-I1SIAT - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 8-SMD Module
Features / Standards RoHS
View Details
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
LPHCSL Series Low Power Crystal Oscillators -  - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Frequency 100 MHz
View Details