Skytronics, Inc. Speaker, Ceiling; Frequency Response Min Skytronic 100.031

Description
SPEAKER, CEILING; Frequency Response Min:100Hz; Frequency Response Max:12kHz; External Height:54mm; External Width:-; External Depth:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); Behind Panel Depth:54mm; External Diameter:190mm;
Datasheet
Description
SPEAKER, CEILING; Frequency Response Min:100Hz; Frequency Response Max:12kHz; External Height:54mm; External Width:-; External Depth:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); Behind Panel Depth:54mm; External Diameter:190mm;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, Ceiling; Frequency Response Min Skytronic - 39K0701 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, Ceiling; Frequency Response Min Skytronic
39K0701
Speaker, Ceiling; Frequency Response Min Skytronic 39K0701
SPEAKER, CEILING; Frequency Response Min:100Hz; Frequency Response Max:12kHz; External Height:54mm; External Width:-; External Depth:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); Behind Panel Depth:54mm; External Diameter:190mm;

SPEAKER, CEILING; Frequency Response Min:100Hz; Frequency Response Max:12kHz; External Height:54mm; External Width:-; External Depth:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); Behind Panel Depth:54mm; External Diameter:190mm;

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 39K0701
Product Name Speaker, Ceiling; Frequency Response Min Skytronic
Frequency Response 100 to 12000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 527030 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Speakers - 2603-CAC32-02W90-16-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 900 Hz
Weight 14.50 g (0.51 oz)
View Details