SkyHigh Memory Limited Memory IC and Storage Component S34ML08G101BHI000

Description
IC FLASH 8G PARALLEL 63BGA Product overview: S34ML08G101BHI000 from SkyHigh Memory Limited is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S34ML08G101BHI00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 8G PARALLEL 63BGA Product overview: S34ML08G101BHI000 from SkyHigh Memory Limited is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S34ML08G101BHI00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-S34ML08G101BHI000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-S34ML08G101BHI000
Memory IC and Storage Component 774-S34ML08G101BHI000
IC FLASH 8G PARALLEL 63BGA Product overview: S34ML08G101BHI000 from SkyHigh Memory Limited is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S34ML08G101BHI00 0 can be used for catalog matching and distributor lookup.

IC FLASH 8G PARALLEL 63BGA Product overview: S34ML08G101BHI000 from SkyHigh Memory Limited is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S34ML08G101BHI000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - S34ML08G101BHI000 - 847187-S34ML08G101BHI000 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S34ML08G101BHI000
847187-S34ML08G101BHI000
Memory - Flash - S34ML08G101BHI000 847187-S34ML08G101BHI000
Manufacturer: SkyHigh Memory Limited Win Source Part Number: 847187-S34ML08G101BH I000 Features: Memory IC Package: Tray Family Name: S34ML08 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 210 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Other Part Number: 2120-S34ML08G101BHI0 00, S34ML08G101BHI000Z

Manufacturer: SkyHigh Memory Limited
Win Source Part Number: 847187-S34ML08G101BHI000
Features: Memory IC
Package: Tray
Family Name: S34ML08
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 210
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Other Part Number: 2120-S34ML08G101BHI000, S34ML08G101BHI000Z

Buy Now
Memory, Flash, 8Gbit, 63Bga; Flash Memory Type Skyhigh Memory Limited - 97W3106 - Newark, An Avnet Company
Chicago, IL, United States
Memory, Flash, 8Gbit, 63Bga; Flash Memory Type Skyhigh Memory Limited
97W3106
Memory, Flash, 8Gbit, 63Bga; Flash Memory Type Skyhigh Memory Limited 97W3106
MEMORY, FLASH, 8GBIT, 63BGA; Flash Memory Type:SLC NAND; Memory Size:8Gbit; Flash Memory Configuration:1G x 8bit; IC Interface Type:Parallel; Memory Case Style:BGA; No. of Pins:63Pins; Clock Frequency:-; Access Time:25ns; Supply RoHS Compliant: Yes

MEMORY, FLASH, 8GBIT, 63BGA; Flash Memory Type:SLC NAND; Memory Size:8Gbit; Flash Memory Configuration:1G x 8bit; IC Interface Type:Parallel; Memory Case Style:BGA; No. of Pins:63Pins; Clock Frequency:-; Access Time:25ns; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 774-S34ML08G101BHI000 847187-S34ML08G101BHI000 97W3106
Product Name Memory IC and Storage Component Memory - Flash - S34ML08G101BHI000 Memory, Flash, 8Gbit, 63Bga; Flash Memory Type Skyhigh Memory Limited
Memory Category Flash; NAND Flash Flash
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 C (-40 F)
Density 8000000 kbits 8000000 kbits
Number of Words 1000000 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Memory - S25FL032P0XNFI000-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 32000 kbits
View Details
4 suppliers
Memory - EEPROM - 24LC04T-I/SL100 - 854740-24LC04T-I/SL100 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers