Enidine Inc. Non-Adjustable Hydraulic Shock Absorbers / Mid Bore PMXT 1575

Description
Enidine non-adjustable hydraulic shock absorbers can accommodate varying energy conditions. This family of tamperproof shock absorbers provides consistent performance, cycle after cycle. Non-adjustable models are designed to absorb maximum energy within a compact envelope size. The PM Series shock absorber uses a self-compensating design to provide energy absorption in low velocity and high drive force applications. The Platinum PM Series also includes the added benefit of corrosion-resistant, nickel-plated components and positive stop capabilities. Models can accommodate a wide range of operating conditions with varying masses or propelling forces. The Platinum PRO Series has unique progressive damping and a multi-orifice design that provides softer stops for medium-to-high impact velocities and fragile loads. The Platinum PRO Series also includes the added benefit of corrosion-resistant, nickel-plated components and positive stop capabilities. Models can accommodate a wide range of operating conditions.
Request a Quote Datasheet
Description
Enidine non-adjustable hydraulic shock absorbers can accommodate varying energy conditions. This family of tamperproof shock absorbers provides consistent performance, cycle after cycle. Non-adjustable models are designed to absorb maximum energy within a compact envelope size. The PM Series shock absorber uses a self-compensating design to provide energy absorption in low velocity and high drive force applications. The Platinum PM Series also includes the added benefit of corrosion-resistant, nickel-plated components and positive stop capabilities. Models can accommodate a wide range of operating conditions with varying masses or propelling forces. The Platinum PRO Series has unique progressive damping and a multi-orifice design that provides softer stops for medium-to-high impact velocities and fragile loads. The Platinum PRO Series also includes the added benefit of corrosion-resistant, nickel-plated components and positive stop capabilities. Models can accommodate a wide range of operating conditions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Adjustable Hydraulic Shock Absorbers / Mid Bore - PMXT 1575 - Enidine Inc.
Orchard Park, NY, United States
Non-Adjustable Hydraulic Shock Absorbers / Mid Bore
PMXT 1575
Non-Adjustable Hydraulic Shock Absorbers / Mid Bore PMXT 1575
Enidine non-adjustable hydraulic shock absorbers can accommodate varying energy conditions. This family of tamperproof shock absorbers provides consistent performance, cycle after cycle. Non-adjustable models are designed to absorb maximum energy within a compact envelope size. The PM Series shock absorber uses a self-compensating design to provide energy absorption in low velocity and high drive force applications. The Platinum PM Series also includes the added benefit of corrosion-resistant, nickel-plated components and positive stop capabilities. Models can accommodate a wide range of operating conditions with varying masses or propelling forces. The Platinum PRO Series has unique progressive damping and a multi-orifice design that provides softer stops for medium-to-high impact velocities and fragile loads. The Platinum PRO Series also includes the added benefit of corrosion-resistant, nickel-plated components and positive stop capabilities. Models can accommodate a wide range of operating conditions.

Enidine non-adjustable hydraulic shock absorbers can accommodate varying energy conditions. This family of tamperproof shock absorbers provides consistent performance, cycle after cycle. Non-adjustable models are designed to absorb maximum energy within a compact envelope size.
The PM Series shock absorber uses a self-compensating design to provide energy absorption in low velocity and high drive force applications. The Platinum PM Series also includes the added benefit of corrosion-resistant, nickel-plated components and positive stop
capabilities. Models can accommodate a wide range of operating conditions with varying masses or propelling forces.
The Platinum PRO Series has unique progressive damping and a multi-orifice design that provides softer stops for medium-to-high impact velocities and fragile loads. The Platinum PRO Series also includes the added benefit of corrosion-resistant, nickel-plated components and positive stop capabilities. Models can accommodate a wide range of operating conditions.

Supplier's Site Datasheet

Technical Specifications

  Enidine Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number PMXT 1575
Product Name Non-Adjustable Hydraulic Shock Absorbers / Mid Bore
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
Cylinder Diameter 1.7 inch (43.18 mm)
Rod Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Hydraulic Shock Absorbers / Mid-Bore - LROEMXT 2.0M x2 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Jarret Shock Absorbers - CLR-400 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Other / Specialized Style; Hydraulic
Absorption / Damping Action Compression
View Details
Jarret Shock Absorbers - BC5A-105 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Other / Specialized Style; Hydraulic
Absorption / Damping Action Compression
View Details
Heavy Duty Adjustable Shock Absorber - HD(A) 6.0 x 4 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details