SKF Group (The)
Rod Ends
SAKB 6 F
Description
PLAIN BEARINGS
Request a Quote
Email Supplier
Description
PLAIN BEARINGS
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
2322774 |
|
Product Name
|
Rod Ends |
|
Bore Diameter
|
0.2362 inch (6 mm)
|
|
Housing Diameter
|
0.8268 inch (21 mm)
|
|
Load Capacity
|
1529 lbs (693 kg)
|
|
Configuration
|
Metal Ball with Metal Liner
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
2.76 inch (70 mm)
Length Through Bore
5.71 inch (145 mm)
View Details
Design Units
Metric
Bore Diameter
0.9843 inch (25 mm)
Housing Diameter
2.36 inch (60 mm)
View Details
Features
Self-lubricating
Design Units
Metric
Bore Diameter
0.2362 to 0.5512 inch (6 to 14 mm)
View Details