SKF Group (The)
Rod Ends
SA 10 C
Description
PLAIN BEARINGS
Request a Quote
Email Supplier
Description
PLAIN BEARINGS
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
2322767 |
|
Product Name
|
Rod Ends |
|
Bore Diameter
|
0.3937 inch (10 mm)
|
|
Housing Diameter
|
1.18 inch (30 mm)
|
|
Load Capacity
|
4114 lbs (1866 kg)
|
|
Configuration
|
Metal Ball with Metal Liner
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
2.76 inch (70 mm)
Length Through Bore
5.71 inch (145 mm)
View Details
Design Units
Metric
Bore Diameter
0.4724 inch (12 mm)
Overall Length
2.64 inch (67 mm)
View Details
Features
Self-lubricating
Design Units
Metric
Bore Diameter
0.2362 to 0.5512 inch (6 to 14 mm)
View Details