RS Components, Ltd.
Rod Ends
1761576
Description
RS PRO TF040 Rod End
Request a Quote
Email Supplier
Description
RS PRO TF040 Rod End
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
1761576 |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.4724 inch (12 mm)
|
|
Overall Length
|
2.64 inch (67 mm)
|
|
Load Capacity
|
8158 lbs (3700 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
0.6299 inch (16 mm)
Overall Length
3.35 inch (85 mm)
View Details
Design Units
Metric
Bore Diameter
0.1181 inch (3 mm)
Overall Length
1.3 inch (33 mm)
View Details
Design Units
Metric
Bore Diameter
0.3937 inch (10 mm)
Overall Length
2.24 inch (57 mm)
View Details
Design Units
Metric
Bore Diameter
0.3150 inch (8 mm)
Housing Diameter
0.8661 inch (22 mm)
View Details