National Precision Bearing, Inc. Pillow Block Bearings MechPT

Description
Regulated industries like the food, beverage, medical and pharmaceutical markets have requirements that challenge bearings like few others. These operating environment require absolute reliability that cannot be compromised from continual cleaning activities. National Precision Bearing, MechPT™ line of pillow-block bearings meet these rigorous requirements. The MechPT™ bearings come in stainless steel and composite coated configurations that are easy to clean, corrosion resistant and come with an FDA approved food grade grease. MechPT™ creates power transmission product and supply chain solutions to reduce cost and downtime. With over 30 years experience in power transmission product supply, MechPT™ prides itself in superior knowledge and customer service bringing added value to your application. Standards in stock Same day shipping Superior customer service Competitive pricing across the industry Stocking and supply chain solutions Product Overview CAST UNITS Inch and metric shaft sizes Set screw and eccentric locking collars available THERMOPLASTIC High quality reinforced PBT polymer Solid base housing Stainless insert bearing Bushing reinforced mounting holes STAINLESS 100% stainless steel Optimal for corrosion resistance Solid base housing Excellent for wash down applications INSERTS Chrome and stainless steel options Contact seals on both sides Set screw and eccentric locking collars available SPECIALS Specialty seal options upon request Water proof thermoplastic units Zinc alloy housing available Anti-bacterial protection additive for thermoplastic units
Datasheet
Description
Regulated industries like the food, beverage, medical and pharmaceutical markets have requirements that challenge bearings like few others. These operating environment require absolute reliability that cannot be compromised from continual cleaning activities. National Precision Bearing, MechPT™ line of pillow-block bearings meet these rigorous requirements. The MechPT™ bearings come in stainless steel and composite coated configurations that are easy to clean, corrosion resistant and come with an FDA approved food grade grease. MechPT™ creates power transmission product and supply chain solutions to reduce cost and downtime. With over 30 years experience in power transmission product supply, MechPT™ prides itself in superior knowledge and customer service bringing added value to your application. Standards in stock Same day shipping Superior customer service Competitive pricing across the industry Stocking and supply chain solutions Product Overview CAST UNITS Inch and metric shaft sizes Set screw and eccentric locking collars available THERMOPLASTIC High quality reinforced PBT polymer Solid base housing Stainless insert bearing Bushing reinforced mounting holes STAINLESS 100% stainless steel Optimal for corrosion resistance Solid base housing Excellent for wash down applications INSERTS Chrome and stainless steel options Contact seals on both sides Set screw and eccentric locking collars available SPECIALS Specialty seal options upon request Water proof thermoplastic units Zinc alloy housing available Anti-bacterial protection additive for thermoplastic units
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
Preston, WA, USA
Pillow Block Bearings
MechPT
Pillow Block Bearings MechPT
Regulated industries like the food, beverage, medical and pharmaceutical markets have requirements that challenge bearings like few others. These operating environment require absolute reliability that cannot be compromised from continual cleaning activities. National Precision Bearing, MechPT™ line of pillow-block bearings meet these rigorous requirements. The MechPT™ bearings come in stainless steel and composite coated configurations that are easy to clean, corrosion resistant and come with an FDA approved food grade grease. MechPT™ creates power transmission product and supply chain solutions to reduce cost and downtime. With over 30 years experience in power transmission product supply, MechPT™ prides itself in superior knowledge and customer service bringing added value to your application. Standards in stock Same day shipping Superior customer service Competitive pricing across the industry Stocking and supply chain solutions Product Overview CAST UNITS Inch and metric shaft sizes Set screw and eccentric locking collars available THERMOPLASTIC High quality reinforced PBT polymer Solid base housing Stainless insert bearing Bushing reinforced mounting holes STAINLESS 100% stainless steel Optimal for corrosion resistance Solid base housing Excellent for wash down applications INSERTS Chrome and stainless steel options Contact seals on both sides Set screw and eccentric locking collars available SPECIALS Specialty seal options upon request Water proof thermoplastic units Zinc alloy housing available Anti-bacterial protection additive for thermoplastic units

Regulated industries like the food, beverage, medical and pharmaceutical markets have requirements that challenge bearings like few others. These operating environment require absolute reliability that cannot be compromised from continual cleaning activities. National Precision Bearing, MechPT™ line of pillow-block bearings meet these rigorous requirements. The MechPT™ bearings come in stainless steel and composite coated configurations that are easy to clean, corrosion resistant and come with an FDA approved food grade grease.

MechPT™ creates power transmission product and supply chain solutions to reduce cost and downtime. With over 30 years experience in power transmission product supply, MechPT™ prides itself in superior knowledge and customer service bringing added value to your application.

  • Standards in stock
  • Same day shipping
  • Superior customer service
  • Competitive pricing across the industry
  • Stocking and supply chain solutions

Product Overview

CAST UNITS

  • Inch and metric shaft sizes
  • Set screw and eccentric locking collars available

THERMOPLASTIC

  • High quality reinforced PBT polymer
  • Solid base housing
  • Stainless insert bearing
  • Bushing reinforced mounting holes

STAINLESS

  • 100% stainless steel
  • Optimal for corrosion resistance
  • Solid base housing
  • Excellent for wash down applications

INSERTS

  • Chrome and stainless steel options
  • Contact seals on both sides
  • Set screw and eccentric locking collars available

SPECIALS

  • Specialty seal options upon request
  • Water proof thermoplastic units
  • Zinc alloy housing available
  • Anti-bacterial protection additive for thermoplastic units
Supplier's Site Datasheet

Technical Specifications

  National Precision Bearing, Inc.
Product Category Pillow Block Bearings
Product Number MechPT
Product Name Pillow Block Bearings
Bearing Type Plain
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN8 - TTWN-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 510 lbs (231 kg)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
Specs
Housing Aluminum
Width 4.05 inch (103 mm)
Height 2.9 inch (73.66 mm)
View Details