Stock Drive Products & Sterling Instrument - SDP/SI 2 in. ID, 7-3/4 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block BBXBLK-UFL21032

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BBXBLK-UFL21032 is a standard duty two-bolt flange mounting block with a cast iron housing and dual seal type, designed for shafts with a 2-inch bore. It features a set screw retention system and measures 7-3/4 inches in height, 6-3/16 inches in width, and 4-17/32 inches in length, with a flange thickness of 1 inch and bolt hole spacing of 1-19/32 inches. The unit weighs 4.85 pounds and is rated for inch-based shaft sizes.

Datasheet Summary
Powered by GS/AI

The BBXBLK-UFL21032 is a standard duty two-bolt flange mounting block with a cast iron housing and dual seal type, designed for shafts with a 2-inch bore. It features a set screw retention system and measures 7-3/4 inches in height, 6-3/16 inches in width, and 4-17/32 inches in length, with a flange thickness of 1 inch and bolt hole spacing of 1-19/32 inches. The unit weighs 4.85 pounds and is rated for inch-based shaft sizes.

Suppliers

Company
Product
Description
Supplier Links
2 in. ID, 7-3/4 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21032 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
2 in. ID, 7-3/4 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block
BBXBLK-UFL21032
2 in. ID, 7-3/4 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block BBXBLK-UFL21032
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Pillow Block Bearings
Product Number BBXBLK-UFL21032
Product Name 2 in. ID, 7-3/4 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block
Shaft Securing Method Setscrew
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Bearing, 25mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM2531 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Plastic / Polymer
Length 4.88 inch (124 mm)
View Details
0.25 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 40000 rpm
Housing Aluminum
Length 1.44 inch (36.58 mm)
View Details
5/8 in. ID, 4.49 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing - BBPBLF-204-5/8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.04 inch (26.42 mm)
View Details
2-15/16 in. ID, 7-7/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21547 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.09 inch (78.58 mm)
View Details