Series HC80000 reels are recommended for industrial applications requiring longer lengths of larger I.D. hose. An aluminum casting provides excellent support even in demanding applications, while reducing overall weight significantly. These reels are exceptional in industrial and truck mount applications.
| Reelcraft Industries, Inc. | |
|---|---|
| Product Category | Reels |
| Product Number | HC86150 L |
| Product Name | Heavy Duty Hand Crank Hose Reels |
| Type Of Reel | Hose Reel |
| Live Connection | Allows item on reel to be used while still on reel. Hose or electrical cable. |
| Assembly | Assembly |
| Material Of Construction | Steel |
| Hose Cable Diameter | 0.5906 inch (15 mm) |