Isotech, Inc. Neoprene/Elastomeric Floor Mounted Non-Seismic Isolator RDC2-Restrained-Double-Deflection-Isolators

Description
IBC Compliant RDC2 Series flush-type, captive failsafe elastomeric isolators provide effective shock and vibration control for use directly under HVAC, power generation and electrical equipment in conjunction with the equipment’s mounting holes or supplemental steel supports. The RDC2 Series offers rugged, all-bonded construction. Structural sections are made of carbon steel and sintered metal for long-lasting durability. All metal surfaces have a corrosion-resistant coating that provides extra protection and long-life. The elastomeric coatings resist oil, ozone and most solvents – providing optimum resilience in most conditions. The failsafe design has a built-in snubbing washer that prevents the elastomeric elements from coming in contact with the housing. The operating temperature of -20°F to + 180°F offers continuous operation in all ambient conditions. Features & Benefits Static load range from 90 – 550 lbs. offers several solutions for lighter load applications Compact housing design permits installation in equipment where space is at a premium Built-in, failsafe snubbing keeps equipment secure Corrosion-resistant coatings on all metal surfaces offer extra protection and long-life Natural frequency of 12 Hz at maximum load provides structure-borne noise attenuation in even the most challenging applications Damping ratio of 5:1 offers excellent energy dissipation Can be used in floor or wall mounted applications Applications Air handling units Fans Pumps Chillers Air compressors HVAC equipment Boilers Power generation Electrical transformers Electric panel boards Motors
Request a Quote
Description
IBC Compliant RDC2 Series flush-type, captive failsafe elastomeric isolators provide effective shock and vibration control for use directly under HVAC, power generation and electrical equipment in conjunction with the equipment’s mounting holes or supplemental steel supports. The RDC2 Series offers rugged, all-bonded construction. Structural sections are made of carbon steel and sintered metal for long-lasting durability. All metal surfaces have a corrosion-resistant coating that provides extra protection and long-life. The elastomeric coatings resist oil, ozone and most solvents – providing optimum resilience in most conditions. The failsafe design has a built-in snubbing washer that prevents the elastomeric elements from coming in contact with the housing. The operating temperature of -20°F to + 180°F offers continuous operation in all ambient conditions. Features & Benefits Static load range from 90 – 550 lbs. offers several solutions for lighter load applications Compact housing design permits installation in equipment where space is at a premium Built-in, failsafe snubbing keeps equipment secure Corrosion-resistant coatings on all metal surfaces offer extra protection and long-life Natural frequency of 12 Hz at maximum load provides structure-borne noise attenuation in even the most challenging applications Damping ratio of 5:1 offers excellent energy dissipation Can be used in floor or wall mounted applications Applications Air handling units Fans Pumps Chillers Air compressors HVAC equipment Boilers Power generation Electrical transformers Electric panel boards Motors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neoprene/Elastomeric Floor Mounted Non-Seismic Isolator - RDC2-Restrained-Double-Deflection-Isolators - Isotech, Inc.
Hatfield, PA, United States
Neoprene/Elastomeric Floor Mounted Non-Seismic Isolator
RDC2-Restrained-Double-Deflection-Isolators
Neoprene/Elastomeric Floor Mounted Non-Seismic Isolator RDC2-Restrained-Double-Deflection-Isolators
IBC Compliant RDC2 Series flush-type, captive failsafe elastomeric isolators provide effective shock and vibration control for use directly under HVAC, power generation and electrical equipment in conjunction with the equipment’s mounting holes or supplemental steel supports. The RDC2 Series offers rugged, all-bonded construction. Structural sections are made of carbon steel and sintered metal for long-lasting durability. All metal surfaces have a corrosion-resistant coating that provides extra protection and long-life. The elastomeric coatings resist oil, ozone and most solvents – providing optimum resilience in most conditions. The failsafe design has a built-in snubbing washer that prevents the elastomeric elements from coming in contact with the housing. The operating temperature of -20°F to + 180°F offers continuous operation in all ambient conditions. Features & Benefits Static load range from 90 – 550 lbs. offers several solutions for lighter load applications Compact housing design permits installation in equipment where space is at a premium Built-in, failsafe snubbing keeps equipment secure Corrosion-resistant coatings on all metal surfaces offer extra protection and long-life Natural frequency of 12 Hz at maximum load provides structure-borne noise attenuation in even the most challenging applications Damping ratio of 5:1 offers excellent energy dissipation Can be used in floor or wall mounted applications Applications Air handling units Fans Pumps Chillers Air compressors HVAC equipment Boilers Power generation Electrical transformers Electric panel boards Motors

IBC Compliant

RDC2 Series flush-type, captive failsafe elastomeric isolators provide effective shock and vibration control for use directly under HVAC, power generation and electrical equipment in conjunction with the equipment’s mounting holes or supplemental steel supports.

The RDC2 Series offers rugged, all-bonded construction. Structural sections are made of carbon steel and sintered metal for long-lasting durability. All metal surfaces have a corrosion-resistant coating that provides extra protection and long-life.

The elastomeric coatings resist oil, ozone and most solvents – providing optimum resilience in most conditions. The failsafe design has a built-in snubbing washer that prevents the elastomeric elements from coming in contact with the housing. The operating temperature of -20°F to + 180°F offers continuous operation in all ambient conditions.

Features & Benefits

  • Static load range from 90 – 550 lbs. offers several solutions for lighter load applications
  • Compact housing design permits installation in equipment where space is at a premium
  • Built-in, failsafe snubbing keeps equipment secure
  • Corrosion-resistant coatings on all metal surfaces offer extra protection and long-life
  • Natural frequency of 12 Hz at maximum load provides structure-borne noise attenuation in even the most challenging applications
  • Damping ratio of 5:1 offers excellent energy dissipation
  • Can be used in floor or wall mounted applications

Applications

  • Air handling units
  • Fans
  • Pumps
  • Chillers
  • Air compressors
  • HVAC equipment
  • Boilers
  • Power generation
  • Electrical transformers
  • Electric panel boards
  • Motors
Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number RDC2-Restrained-Double-Deflection-Isolators
Product Name Neoprene/Elastomeric Floor Mounted Non-Seismic Isolator
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Isolator - ANFF-Jack-Up-Neoprene-Floating-Floor-Isolator - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details
Spring Floor Mounted Non-Seismic Isolator - DT-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details
Spring Floor Mounted Non-Seismic Isolator - CE-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details
Double Deflection Isolator - RVD-Double-Deflection-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Double Deflection Isolator
View Details