SKF Group (The) Cam Followers NUKR 35 A

Description
SKF NUKR 35 A Cam Follower
Request a Quote
Description
SKF NUKR 35 A Cam Follower
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cam Followers - 464997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cam Followers
464997
Cam Followers 464997
SKF NUKR 35 A Cam Follower

SKF NUKR 35 A Cam Follower

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Bearings
Product Number 464997
Product Name Cam Followers
Bearing Type Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

10MM BORE, 3 CIRCUITS Open TYPE, LINEAR BALL BEARING - S99LBOM010029S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Open
Bearing Length 1.14 inch (29 mm)
View Details
Studded Linear Guide Rollers - VWIC - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bearing Type Guide Wheel
Special Bearing Materials Stainless
Bearing Features Studded
View Details
Linear Guideway - Type EDH - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Type Linear Motion Guide
Special Bearing Materials Bearing and Rail Assemblies
Bearing Width 1.34 to 2.36 inch (34 to 60 mm)
View Details
Linear Bearing Blocks - RPG35HR--H1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 2.76 inch (70 mm)
Bearing Length 4.29 inch (109 mm)
View Details