Stock Drive Products & Sterling Instrument - SDP/SI 10MM BORE, 3 CIRCUITS Open TYPE, LINEAR BALL BEARING S99LBOM010029S

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99LBOM010029S is an open-type linear ball bearing with a 10 mm bore, designed for low-friction, high-accuracy linear motion. It has a 3-circuit ball arrangement, with sleeve and balls made of AISI 52100 steel and a Duracon M90 retainer. The bearing measures 19 mm in outer diameter, 29 mm in length, and 22 mm in guide length, with a 1.3 mm flange width. It offers a dynamic load capacity of 372 N and a static load capacity of 549 N. The part includes seals at both ends, as indicated by the trailing 'S' in the catalog number, which is added to the base S99LBOM010029 to denote sealed construction.

Datasheet Summary
Powered by GS/AI

The S99LBOM010029S is an open-type linear ball bearing with a 10 mm bore, designed for low-friction, high-accuracy linear motion. It has a 3-circuit ball arrangement, with sleeve and balls made of AISI 52100 steel and a Duracon M90 retainer. The bearing measures 19 mm in outer diameter, 29 mm in length, and 22 mm in guide length, with a 1.3 mm flange width. It offers a dynamic load capacity of 372 N and a static load capacity of 549 N. The part includes seals at both ends, as indicated by the trailing 'S' in the catalog number, which is added to the base S99LBOM010029 to denote sealed construction.

Suppliers

Company
Product
Description
Supplier Links
10MM BORE, 3 CIRCUITS Open TYPE, LINEAR BALL BEARING - S99LBOM010029S - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
10MM BORE, 3 CIRCUITS Open TYPE, LINEAR BALL BEARING
S99LBOM010029S
10MM BORE, 3 CIRCUITS Open TYPE, LINEAR BALL BEARING S99LBOM010029S
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99LBOM010029S
Product Name 10MM BORE, 3 CIRCUITS Open TYPE, LINEAR BALL BEARING
Special Bearing Materials Duracon M90
Unlock Full Specs
to access all available technical data

Similar Products

30mm Bore, 68mm Overall Length, Standard Frelon Lined Bearing. - S99ASZM30F047068 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 2.68 inch (68 mm)
View Details
16MM BORE, 4 CIRCUITS Closed TYPE, LINEAR BALL BEARING - S99LBCM016036 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 1.42 inch (36 mm)
View Details
8mm Bore, 25mm Overall Length, Standard Frelon Lined Bearing. - S99ASCM08F016025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 0.9843 inch (25 mm)
View Details
12mm Bore, 28mm Overall Length, Standard Frelon Lined Bearing. - S99BSCM12F019028 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.1 inch (28 mm)
View Details