SKF Group (The) Bearing NU-210-ECP

Description
50MM BORE DIAM, 90MM OUTSIDE DIAM, 20MM WIDE CYLINDRICAL ROLLER BEARING 64,400 N DYNAMIC CAPACITY, 69,500 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY
Description
50MM BORE DIAM, 90MM OUTSIDE DIAM, 20MM WIDE CYLINDRICAL ROLLER BEARING 64,400 N DYNAMIC CAPACITY, 69,500 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 25034434 - Radwell International
Willingboro, NJ, United States
Bearing
25034434
Bearing 25034434
50MM BORE DIAM, 90MM OUTSIDE DIAM, 20MM WIDE CYLINDRICAL ROLLER BEARING 64,400 N DYNAMIC CAPACITY, 69,500 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

50MM BORE DIAM, 90MM OUTSIDE DIAM, 20MM WIDE CYLINDRICAL ROLLER BEARING 64,400 N DYNAMIC CAPACITY, 69,500 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 25034434
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU13025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-125 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
Roller Bearings - 1469280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
.7500 in. ID, 1.4375 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 30000 lbs (13605 kg)
View Details