SKF Group (The) Bearing NJ 2208 ECP

Description
ROLLER BEARING, CYLINDRICAL, 40 MM BORE, 80 MM OUTSIDE DIAMETER, 23 MM OVERALL WIDTH, 11000 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, CYLINDRICAL, 40 MM BORE, 80 MM OUTSIDE DIAMETER, 23 MM OVERALL WIDTH, 11000 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 126795552 - Radwell International
Willingboro, NJ, United States
Bearing
126795552
Bearing 126795552
ROLLER BEARING, CYLINDRICAL, 40 MM BORE, 80 MM OUTSIDE DIAMETER, 23 MM OVERALL WIDTH, 11000 RPM. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, CYLINDRICAL, 40 MM BORE, 80 MM OUTSIDE DIAMETER, 23 MM OVERALL WIDTH, 11000 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 126795552
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-76-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Sprag Clutch Bearings - 1845752 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
1.0000 in. ID, 2.3750 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 48200 lbs (21859 kg)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details