Isotech, Inc. Ceiling Mounted Vibration Hanger LPRSH-LOW-PROFILE-RUBBER-AND-SPRING-HANGERS

Description
LPRSH Series are low profile spring and neoprene hangers designed for low and high frequency applications where a disturbance is occurring from within or outside of an area that is to be protected from low and high frequency vibrations. The LPRSH Series isolators contain a standard coil spring with up to 2″ of static deflection and a neoprene element of up to .30″ of deflection. The spring isolator is seated in a neoprene cup with an integral bushing to prevent the upper support attachment from coming in contact with the isolator housing. The springs are color-coded to indicate load capacity and for ease of installation and inspection in the field. Like the LPRH Series, the LPRSH Series hangers are designed for the additional capability of supporting secondary ceilings and/or mechanical services from the same housing. This design only requires about 4″ above the cold rolled channels for installation. The unique housing construction of the LPSH hangers allow for two standard 1 1/2″ cold rolled channels at each isolator location. Pencil rods, clips, straps, nuts and bolts are not required for fastening the channels to the isolator. The LPRSH Series is provided with a 1/2″ diameter eyelet at the top for use in the event that threaded inserts for attachment are not used for installation. Additional bolts and eyelets at the bottom are factory supplied if additional services need to be supported
Request a Quote
Description
LPRSH Series are low profile spring and neoprene hangers designed for low and high frequency applications where a disturbance is occurring from within or outside of an area that is to be protected from low and high frequency vibrations. The LPRSH Series isolators contain a standard coil spring with up to 2″ of static deflection and a neoprene element of up to .30″ of deflection. The spring isolator is seated in a neoprene cup with an integral bushing to prevent the upper support attachment from coming in contact with the isolator housing. The springs are color-coded to indicate load capacity and for ease of installation and inspection in the field. Like the LPRH Series, the LPRSH Series hangers are designed for the additional capability of supporting secondary ceilings and/or mechanical services from the same housing. This design only requires about 4″ above the cold rolled channels for installation. The unique housing construction of the LPSH hangers allow for two standard 1 1/2″ cold rolled channels at each isolator location. Pencil rods, clips, straps, nuts and bolts are not required for fastening the channels to the isolator. The LPRSH Series is provided with a 1/2″ diameter eyelet at the top for use in the event that threaded inserts for attachment are not used for installation. Additional bolts and eyelets at the bottom are factory supplied if additional services need to be supported
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mounted Vibration Hanger - LPRSH-LOW-PROFILE-RUBBER-AND-SPRING-HANGERS - Isotech, Inc.
Hatfield, PA, United States
Ceiling Mounted Vibration Hanger
LPRSH-LOW-PROFILE-RUBBER-AND-SPRING-HANGERS
Ceiling Mounted Vibration Hanger LPRSH-LOW-PROFILE-RUBBER-AND-SPRING-HANGERS
LPRSH Series are low profile spring and neoprene hangers designed for low and high frequency applications where a disturbance is occurring from within or outside of an area that is to be protected from low and high frequency vibrations. The LPRSH Series isolators contain a standard coil spring with up to 2″ of static deflection and a neoprene element of up to .30″ of deflection. The spring isolator is seated in a neoprene cup with an integral bushing to prevent the upper support attachment from coming in contact with the isolator housing. The springs are color-coded to indicate load capacity and for ease of installation and inspection in the field. Like the LPRH Series, the LPRSH Series hangers are designed for the additional capability of supporting secondary ceilings and/or mechanical services from the same housing. This design only requires about 4″ above the cold rolled channels for installation. The unique housing construction of the LPSH hangers allow for two standard 1 1/2″ cold rolled channels at each isolator location. Pencil rods, clips, straps, nuts and bolts are not required for fastening the channels to the isolator. The LPRSH Series is provided with a 1/2″ diameter eyelet at the top for use in the event that threaded inserts for attachment are not used for installation. Additional bolts and eyelets at the bottom are factory supplied if additional services need to be supported

LPRSH Series are low profile spring and neoprene hangers designed for low and high frequency applications where a disturbance is occurring from within or outside of an area that is to be protected from low and high frequency vibrations. The LPRSH Series isolators contain a standard coil spring with up to 2″ of static deflection and a neoprene element of up to .30″ of deflection. The spring isolator is seated in a neoprene cup with an integral bushing to prevent the upper support attachment from coming in contact with the isolator housing. The springs are color-coded to indicate load capacity and for ease of installation and inspection in the field. Like the LPRH Series, the LPRSH Series hangers are designed for the additional capability of supporting secondary ceilings and/or mechanical services from the same housing. This design only requires about 4″ above the cold rolled channels for installation. The unique housing construction of the LPSH hangers allow for two standard 1 1/2″ cold rolled channels at each isolator location. Pencil rods, clips, straps, nuts and bolts are not required for fastening the channels to the isolator. The LPRSH Series is provided with a 1/2″ diameter eyelet at the top for use in the event that threaded inserts for attachment are not used for installation. Additional bolts and eyelets at the bottom are factory supplied if additional services need to be supported

Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number LPRSH-LOW-PROFILE-RUBBER-AND-SPRING-HANGERS
Product Name Ceiling Mounted Vibration Hanger
Shock Absorber / Damper Type Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Ceiling Mounted Vibration Hanger - LRC-SEISMIC-CABLE-RESTRAINT-SYSTEM - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Vibration Isolator - TRK-THRUST-RESTRAINT - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Spring Floor Mounted Non-Seismic Isolator - AB-ISOLATORS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Mechanical
View Details
Vibration Isolator - P6200-ISOLATION-CURBS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details