Hangzhou Chinabase Machinery Co., Ltd. Elastomer Coupling

Description
China couplings manufacturer & exporter, we specialize in: chain couplings, Jaw couplings, flexible couplings, HRC couplings, NM couplings, MH couplings, Pin coupling, Spacer Coupling, Flange Coupling, Sleeve Coupling, nylon sleeve coupling. We also can supply products according to drawings or samples. Please feel free to contact us with any enquiries.
Request a Quote
Description
China couplings manufacturer & exporter, we specialize in: chain couplings, Jaw couplings, flexible couplings, HRC couplings, NM couplings, MH couplings, Pin coupling, Spacer Coupling, Flange Coupling, Sleeve Coupling, nylon sleeve coupling. We also can supply products according to drawings or samples. Please feel free to contact us with any enquiries.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou, China
Elastomer Coupling
Elastomer Coupling
China couplings manufacturer & exporter, we specialize in: chain couplings, Jaw couplings, flexible couplings, HRC couplings, NM couplings, MH couplings, Pin coupling, Spacer Coupling, Flange Coupling, Sleeve Coupling, nylon sleeve coupling. We also can supply products according to drawings or samples. Please feel free to contact us with any enquiries.

China couplings manufacturer & exporter, we specialize in: chain couplings, Jaw couplings, flexible couplings, HRC couplings, NM couplings, MH couplings, Pin coupling, Spacer Coupling, Flange Coupling, Sleeve Coupling, nylon sleeve coupling.
We also can supply products according to drawings or samples. Please feel free to contact us with any enquiries.

Supplier's Site

Technical Specifications

  Hangzhou Chinabase Machinery Co., Ltd.
Product Category Flexible Couplings
Product Name Elastomer Coupling
Coupling Type Tire
Rated Torque 1451 to 170071 In-lbs (1673 to 196102 kg-cm)
Rated Speed 1800 to 7500 rpm
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Double Cardanic Couplings Type DKM -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Cardanic Coupling
Rated Torque 88.5 to 86726 In-lbs (102 to 100000 kg-cm)
Units Metric Design
View Details
MH Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 17.35 to 5637 In-lbs (20 to 6500 kg-cm)
Rated Speed 3600 to 6000 rpm
Units Metric Design
View Details
Tyre Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tyre Coupling
Units Metric Design
Bore Diameter 1.26 to 5.91 inch (32 to 150 mm)
View Details
Spacer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Spacer Coupling
Units Metric Design
Coupling Diameter 4.09 to 14.13 inch (104 to 359 mm)
View Details