Noma Bearing Corporation 6800 Series Bearings - For Limited Space Applications 6806

Description
The thin line 6800 series bearing was developed for applications where space limitations are of primary consideration. These bearings can accommodate relatively light radial, thrust or combined loads within their basic load ratings. This series is produced open, shielded, sealed or with various combinations of closure. The 6800 series is also available in 440C stainless steel. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types
Description
The thin line 6800 series bearing was developed for applications where space limitations are of primary consideration. These bearings can accommodate relatively light radial, thrust or combined loads within their basic load ratings. This series is produced open, shielded, sealed or with various combinations of closure. The 6800 series is also available in 440C stainless steel. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types

Suppliers

Company
Product
Description
Supplier Links
6800 Series Bearings - For Limited Space Applications - 6806 - Noma Bearing Corporation
Gardena, CA, USA
6800 Series Bearings - For Limited Space Applications
6806
6800 Series Bearings - For Limited Space Applications 6806
The thin line 6800 series bearing was developed for applications where space limitations are of primary consideration. These bearings can accommodate relatively light radial, thrust or combined loads within their basic load ratings. This series is produced open, shielded, sealed or with various combinations of closure. The 6800 series is also available in 440C stainless steel. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types

The thin line 6800 series bearing was developed for applications where space limitations are of primary consideration. These bearings can accommodate relatively light radial, thrust or combined loads within their basic load ratings. This series is produced open, shielded, sealed or with various combinations of closure. The 6800 series is also available in 440C stainless steel.
View Technical Information

  • Engineering Data

Dimensional Drawing and Available Bearing Types

Supplier's Site

Technical Specifications

  Noma Bearing Corporation
Product Category Ball Bearings
Product Number 6806
Product Name 6800 Series Bearings - For Limited Space Applications
Features Thin-section
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 1.6535 inch (41.999 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-100-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details