Timken Company (The) Precision Ball Bearings Thin Section Bearings

Description
Timken's precision thin section bearing line offers high accuracy and low profile design in standard stainless steel or chrome steel configurations. This line includes deep groove and angular contact configurations with special features available to meet specific application requirements. Design Attributes Precision tolerances – meet ABEC 5F (ISO P5) or ABEC 7F (ISO P4) for high running accuracy. Material selection – standard offerings include 440C stainless steel and 52100 chrome steel. Superfinished raceways – provide a smooth surface finish to reduce internal friction and vibration. High quality ball complement – grade 5 or better balls optimize smooth rolling performance. Retainers – various configurations and materials to meet performance needs. Applications Precision robotic joints Semiconductor equipment and measuring systems Radar and microwave equipment Solar array panels Guidance systems Medical Imaging equipment
Description
Timken's precision thin section bearing line offers high accuracy and low profile design in standard stainless steel or chrome steel configurations. This line includes deep groove and angular contact configurations with special features available to meet specific application requirements. Design Attributes Precision tolerances – meet ABEC 5F (ISO P5) or ABEC 7F (ISO P4) for high running accuracy. Material selection – standard offerings include 440C stainless steel and 52100 chrome steel. Superfinished raceways – provide a smooth surface finish to reduce internal friction and vibration. High quality ball complement – grade 5 or better balls optimize smooth rolling performance. Retainers – various configurations and materials to meet performance needs. Applications Precision robotic joints Semiconductor equipment and measuring systems Radar and microwave equipment Solar array panels Guidance systems Medical Imaging equipment

Suppliers

Company
Product
Description
Supplier Links
Precision Ball Bearings - Thin Section Bearings - Timken Company (The)
Canton, OH, USA
Precision Ball Bearings
Thin Section Bearings
Precision Ball Bearings Thin Section Bearings
Timken's precision thin section bearing line offers high accuracy and low profile design in standard stainless steel or chrome steel configurations. This line includes deep groove and angular contact configurations with special features available to meet specific application requirements. Design Attributes Precision tolerances – meet ABEC 5F (ISO P5) or ABEC 7F (ISO P4) for high running accuracy. Material selection – standard offerings include 440C stainless steel and 52100 chrome steel. Superfinished raceways – provide a smooth surface finish to reduce internal friction and vibration. High quality ball complement – grade 5 or better balls optimize smooth rolling performance. Retainers – various configurations and materials to meet performance needs. Applications Precision robotic joints Semiconductor equipment and measuring systems Radar and microwave equipment Solar array panels Guidance systems Medical Imaging equipment

Timken's precision thin section bearing line offers high accuracy and low profile design in standard stainless steel or chrome steel configurations. This line includes deep groove and angular contact configurations with special features available to meet specific application requirements.

Design Attributes

  • Precision tolerances – meet ABEC 5F (ISO P5) or ABEC 7F (ISO P4) for high running accuracy.
  • Material selection – standard offerings include 440C stainless steel and 52100 chrome steel.
  • Superfinished raceways – provide a smooth surface finish to reduce internal friction and vibration.
  • High quality ball complement – grade 5 or better balls optimize smooth rolling performance.
  • Retainers – various configurations and materials to meet performance needs.

Applications

  • Precision robotic joints
  • Semiconductor equipment and measuring systems
  • Radar and microwave equipment
  • Solar array panels
  • Guidance systems
  • Medical Imaging equipment
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Ball Bearings
Product Number Thin Section Bearings
Product Name Precision Ball Bearings
Primary Bearing Category Radial Ball Bearing (optional feature); Angular Contact Ball Bearing (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-200-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
View Details
Ball Bearings - 2058782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FSS3112 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details