KOBA Co., Ltd. Gas Spring KGP75

Description
KGP is Pull type gas spring. It is widely used to operate mechanical covers with low strength to open/close covers on machines/tanks that operate horizontally. KOBA supply Customer Products for size, stroke, material, etc. Temperature : Standard (-10~60℃) Special (-30~100℃)
Datasheet
Description
KGP is Pull type gas spring. It is widely used to operate mechanical covers with low strength to open/close covers on machines/tanks that operate horizontally. KOBA supply Customer Products for size, stroke, material, etc. Temperature : Standard (-10~60℃) Special (-30~100℃)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Spring - KGP75 - KOBA Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Gas Spring
KGP75
Gas Spring KGP75
KGP is Pull type gas spring. It is widely used to operate mechanical covers with low strength to open/close covers on machines/tanks that operate horizontally. KOBA supply Customer Products for size, stroke, material, etc. Temperature : Standard (-10~60℃) Special (-30~100℃)

KGP is Pull type gas spring. It is widely used to operate
mechanical covers with low strength to open/close covers on
machines/tanks that operate horizontally.

KOBA supply Customer Products for size, stroke, material, etc.

Temperature : Standard (-10~60℃) Special (-30~100℃)

Supplier's Site Datasheet

Technical Specifications

  KOBA Co., Ltd.
Product Category Gas Springs
Product Number KGP75
Product Name Gas Spring
Dampening Method Gas
Operating Temperature -22 to 212 F (-30 to 100 C)
Stroke 39.37 inch (1000 mm)
Maximum Force (P1) 674 lbs (306 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Ship Gas Springs - Size 4/12 - Bansbach Easylift®
Specs
Dampening Method Gas
Absorption / Damping Action Extension
Stroke 0.7874 to 5.91 inch (20 to 150 mm)
View Details
Model G 20-40, Gas Spring - G-20-40 - Isotech, Inc.
Specs
Dampening Method Gas
Stroke 1.97 to 23.62 inch (50 to 600 mm)
Maximum Force (P1) 67.44 to 1124 lbs (30.59 to 510 kg)
View Details
Gas Springs & Dampers, Standard Gas Springs - GGN24-060-I - H.A. Guden Co., Inc.
Specs
Dampening Method Gas
Stroke 7 inch (178 mm)
Extended Length 19.63 inch (499 mm)
View Details
Gas Spring - KGL28-150 - KOBA Co., Ltd.
Specs
Dampening Method Gas
Features Locking
Stroke 5.91 inch (150 mm)
View Details