Reelcraft Industries, Inc. Static Discharge Reels G 3050 N

Suppliers

Company
Product
Description
Supplier Links
Static Discharge Reels - G 3050 N - Reelcraft Industries, Inc.
Columbia City, IN, USA
Static Discharge Reels
G 3050 N
Static Discharge Reels G 3050 N
Reelcraft's static discharge reels are used to ground equipment operating in hazardous atmospheres. When properly clamped to the ground, the static discharge reel dissipates static electrical buildup, reducing the chances of sparking and the potential for explosion.

Reelcraft's static discharge reels are used to ground equipment operating in hazardous atmospheres. When properly clamped to the ground, the static discharge reel dissipates static electrical buildup, reducing the chances of sparking and the potential for explosion.

Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number G 3050 N
Product Name Static Discharge Reels
Type Of Reel Cable Reel
Unlock Full Specs
to access all available technical data

Similar Products

e-spool® flex 2.0 -  - igusĀ® inc.
Specs
Type Of Reel Cable Reel
Rewind Options Manual
View Details
Base Mounted Open Spir'ator Spring Powered Reels (inch) - A 3Z53-ML3949 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0240 inch (0.6096 mm)
View Details
 - 4952078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Core Diameter 19.29 inch (490 mm)
View Details
Cable reel device - ECN-15-01R - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Type Of Reel Cable Reel
View Details