SKF Group (The) Pillow Block/Bearing Housing FYR 2.7/16

Description
ROLLER BEARING UNIT, ROUND, 2-7/16 IN BORE, 8-1/8 IN OD, 4-BOLT. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING UNIT, ROUND, 2-7/16 IN BORE, 8-1/8 IN OD, 4-BOLT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 103226621 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
103226621
Pillow Block/Bearing Housing 103226621
ROLLER BEARING UNIT, ROUND, 2-7/16 IN BORE, 8-1/8 IN OD, 4-BOLT. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING UNIT, ROUND, 2-7/16 IN BORE, 8-1/8 IN OD, 4-BOLT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 103226621
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
3 in. ID, 10-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21548 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.09 inch (78.58 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details