igus® inc. Plummer Blocks & Pillow Blocks KSTM-12

Description
Igus KSTM-12 Pillow Block Bearing
Request a Quote
Description
Igus KSTM-12 Pillow Block Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 3112667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
3112667
Plummer Blocks & Pillow Blocks 3112667
Igus KSTM-12 Pillow Block Bearing

Igus KSTM-12 Pillow Block Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 3112667
Product Name Plummer Blocks & Pillow Blocks
Shaft Diameter 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
Thomson Closed Type Super Ball Bushing Pillow Block SPB6 - TSPB-6 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 100 lbs (45.35 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Bearing - igubal® ESTM-GT..-GT - igus® inc.
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning; Split Bearing
Shaft Diameter 0.6299 to 1.18 inch (16 to 30 mm)
View Details