Tech Products Corporation Cup Mount BCM-1050

Description
Free Standing Cup Mounts provide excellent protection against shock, vibration, and noise in compression and shear applications in harsh environments. The domed shape guards against oil contamination with a low profile, compact design.2 Hole Flange Cup Mounts provide excellent protection against severe impact shock, vibration, and noise. The rugged interlocking metal and neoprene construction is fail-safe and the domed shape of the top metal plate protects against oil contamination.4 Hole Flange Cup Mounts provide excellent protection against severe impact shock with efficient vibration isolation characteristics at frequencies above 40Hz. These cup mounts can be mounted in any orientation for protection of sensitive equipment. . 1.1300 in high 1/4-20 threaded 4 Hole Flange Cup Mount protects against vibration and noise for up to Non-Impact Loads or Impact Loads
Description
Free Standing Cup Mounts provide excellent protection against shock, vibration, and noise in compression and shear applications in harsh environments. The domed shape guards against oil contamination with a low profile, compact design.2 Hole Flange Cup Mounts provide excellent protection against severe impact shock, vibration, and noise. The rugged interlocking metal and neoprene construction is fail-safe and the domed shape of the top metal plate protects against oil contamination.4 Hole Flange Cup Mounts provide excellent protection against severe impact shock with efficient vibration isolation characteristics at frequencies above 40Hz. These cup mounts can be mounted in any orientation for protection of sensitive equipment. . 1.1300 in high 1/4-20 threaded 4 Hole Flange Cup Mount protects against vibration and noise for up to Non-Impact Loads or Impact Loads

Suppliers

Company
Product
Description
Supplier Links
Cup Mount - BCM-1050 - Reid Supply
Norton Shores, MI, United States
Cup Mount
BCM-1050
Cup Mount BCM-1050
Free Standing Cup Mounts provide excellent protection against shock, vibration, and noise in compression and shear applications in harsh environments. The domed shape guards against oil contamination with a low profile, compact design.2 Hole Flange Cup Mounts provide excellent protection against severe impact shock, vibration, and noise. The rugged interlocking metal and neoprene construction is fail-safe and the domed shape of the top metal plate protects against oil contamination.4 Hole Flange Cup Mounts provide excellent protection against severe impact shock with efficient vibration isolation characteristics at frequencies above 40Hz. These cup mounts can be mounted in any orientation for protection of sensitive equipment. . 1.1300 in high 1/4-20 threaded 4 Hole Flange Cup Mount protects against vibration and noise for up to Non-Impact Loads or Impact Loads

Free Standing Cup Mounts provide excellent protection against shock, vibration, and noise in compression and shear applications in harsh environments. The domed shape guards against oil contamination with a low profile, compact design.2 Hole Flange Cup Mounts provide excellent protection against severe impact shock, vibration, and noise. The rugged interlocking metal and neoprene construction is fail-safe and the domed shape of the top metal plate protects against oil contamination.4 Hole Flange Cup Mounts provide excellent protection against severe impact shock with efficient vibration isolation characteristics at frequencies above 40Hz. These cup mounts can be mounted in any orientation for protection of sensitive equipment.


. 1.1300 in high 1/4-20 threaded 4 Hole Flange Cup Mount protects against vibration and noise for up to Non-Impact Loads or Impact Loads

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number BCM-1050
Product Name Cup Mount
Type Cup Mount
Unlock Full Specs
to access all available technical data

Similar Products

Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 1.125 in Base Diameter - HVTL-2SS - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Stainless Steel; Swivel Heads; Threaded Stud
View Details
Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Vibration Isolator - P6300-Isolation-Curbs - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details