Sugatsune America, Inc. LEVELING GLIDE - SG-32M8 SG-32M8

Description
Material Plastic (POM) Finish Dark Gray Weight of Item (g) 25 Length or Depth of Item when closed (mm) 32 Length or Depth of Item when closed (in) 1.3125 Height of Item (mm) 42 Height of Item (in) 1.6875 Width of Item (mm) 32 Width of Item (in) 1.3125 Load Capacity (kg) 120 Load Capacity (lbs) 265 Automatic Height Adjustment N Base Swivel (deg) 20 All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Size M 8 X 1.25 Fasteners Type Threaded bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Description
Material Plastic (POM) Finish Dark Gray Weight of Item (g) 25 Length or Depth of Item when closed (mm) 32 Length or Depth of Item when closed (in) 1.3125 Height of Item (mm) 42 Height of Item (in) 1.6875 Width of Item (mm) 32 Width of Item (in) 1.3125 Load Capacity (kg) 120 Load Capacity (lbs) 265 Automatic Height Adjustment N Base Swivel (deg) 20 All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Size M 8 X 1.25 Fasteners Type Threaded bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N

Suppliers

Company
Product
Description
Supplier Links
LEVELING GLIDE - SG-32M8 - SG-32M8 - Sugatsune America, Inc.
Carson, CA, United States
LEVELING GLIDE - SG-32M8
SG-32M8
LEVELING GLIDE - SG-32M8 SG-32M8
Material Plastic (POM) Finish Dark Gray Weight of Item (g) 25 Length or Depth of Item when closed (mm) 32 Length or Depth of Item when closed (in) 1.3125 Height of Item (mm) 42 Height of Item (in) 1.6875 Width of Item (mm) 32 Width of Item (in) 1.3125 Load Capacity (kg) 120 Load Capacity (lbs) 265 Automatic Height Adjustment N Base Swivel (deg) 20 All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Size M 8 X 1.25 Fasteners Type Threaded bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
  • Material Plastic (POM)
  • Finish Dark Gray
  • Weight of Item (g) 25
  • Length or Depth of Item when closed (mm) 32
  • Length or Depth of Item when closed (in) 1.3125
  • Height of Item (mm) 42
  • Height of Item (in) 1.6875
  • Width of Item (mm) 32
  • Width of Item (in) 1.3125
  • Load Capacity (kg) 120
  • Load Capacity (lbs) 265
  • Automatic Height Adjustment N
  • Base Swivel (deg) 20
  • All-Stainless Steel N
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Size M 8 X 1.25
  • Fasteners Type Threaded bolt
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 2
  • Is Accessory N
Supplier's Site

Technical Specifications

  Sugatsune America, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number SG-32M8
Product Name LEVELING GLIDE - SG-32M8
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL GLIDE - MKRS-40M10 - MKRS-40M10 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 176.00 lbs (79.82 kg)
View Details
SS GLIDE - ADPS75-20-180 - ADPS75-20-180 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 1938.00 lbs (878.91 kg)
View Details
STAINLESS STEEL LEG LEVELER - MKPLS-40/12/80 - MKPLS-40/12/80 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Threaded Stud
View Details
LEVELING GLIDE - ADWS40-10-50 - ADWS40-10-50 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details