SKF Group (The) Seal 8702

Description
DISCONTINUED BY MANUFACTURER, OIL SEAL, RADIAL SHAFT, 7/8 IN SHAFT DIA, 38.07 MM HOUSING BORE DIA, 1/4 IN WIDTH, 4500 RPM MAX, 3600 FT/MIN SURFACE SPEED, 10 PSI, STEEL CASE W/O INNER CASE, DUAL LIP WITH ONE SPRING. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, OIL SEAL, RADIAL SHAFT, 7/8 IN SHAFT DIA, 38.07 MM HOUSING BORE DIA, 1/4 IN WIDTH, 4500 RPM MAX, 3600 FT/MIN SURFACE SPEED, 10 PSI, STEEL CASE W/O INNER CASE, DUAL LIP WITH ONE SPRING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Seal - 44640521 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, OIL SEAL, RADIAL SHAFT, 7/8 IN SHAFT DIA, 38.07 MM HOUSING BORE DIA, 1/4 IN WIDTH, 4500 RPM MAX, 3600 FT/MIN SURFACE SPEED, 10 PSI, STEEL CASE W/O INNER CASE, DUAL LIP WITH ONE SPRING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OIL SEAL, RADIAL SHAFT, 7/8 IN SHAFT DIA, 38.07 MM HOUSING BORE DIA, 1/4 IN WIDTH, 4500 RPM MAX, 3600 FT/MIN SURFACE SPEED, 10 PSI, STEEL CASE W/O INNER CASE, DUAL LIP WITH ONE SPRING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Mechanical Seals
Product Number 44640521
Product Name Seal
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Shaft Seal - HC Series - Woodex MECO Industries
Specs
Seal Design Elastomeric Bellows
Specialized Mounting Split Seal (optional feature)
Shaft Diameter 145 to 129 inch (3683 to 3277 mm)
View Details
Segmented Circumferential Seals - QUALISEAL - Technetics Group
Specs
Spring Element Single Spring
Seal Application Gas Seal (Spiral Groove Seal); Aerospace, Industrial
Features Balanced
View Details
Seal cartridge - VAVC-Q2-M22U-6-E - Festo Corporation
Specs
Plastics Miscellaneous Plastics
Other Face or Primary Seal Material EPDM
View Details
Mechanical Seals -  - BellowsTech, an MW Industries company
BellowsTech, an MW Industries company
Specs
Mechanical Seal Type Single
Seal Design Metal Bellows
Spring Element Single Spring
View Details