SKF Group (The) Bearing 5315-AH

Description
ROLLER BEARING, ANGULAR CONTACT, DOUBLE ROW, 3-1/16 INCH BORE, 6-1/4 INCH OD, 2-5/8 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, ANGULAR CONTACT, DOUBLE ROW, 3-1/16 INCH BORE, 6-1/4 INCH OD, 2-5/8 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 142106308 - Radwell International
Willingboro, NJ, United States
Bearing
142106308
Bearing 142106308
ROLLER BEARING, ANGULAR CONTACT, DOUBLE ROW, 3-1/16 INCH BORE, 6-1/4 INCH OD, 2-5/8 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, ANGULAR CONTACT, DOUBLE ROW, 3-1/16 INCH BORE, 6-1/4 INCH OD, 2-5/8 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 142106308
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1845739 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
.1900 in. ID, .6250 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2960 lbs (1342 kg)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-5 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.1250 inch (28.575 mm)
Overall Width 2.0630 inch (52.400 mm)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details