SKF Group (The) Bearing 32310-J2/Q

Description
TAPERED ROLLER BEARING FULL ASSEMBLY, 50 MM BORE, 110 MM OD, 40 MM CONE WIDTH, 33 MM CUP WIDTH,MAXIMUM RPM:6300 RPM,UNCOATED. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING FULL ASSEMBLY, 50 MM BORE, 110 MM OD, 40 MM CONE WIDTH, 33 MM CUP WIDTH,MAXIMUM RPM:6300 RPM,UNCOATED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 102534499 - Radwell International
Willingboro, NJ, United States
Bearing
102534499
Bearing 102534499
TAPERED ROLLER BEARING FULL ASSEMBLY, 50 MM BORE, 110 MM OD, 40 MM CONE WIDTH, 33 MM CUP WIDTH,MAXIMUM RPM:6300 RPM,UNCOATED. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING FULL ASSEMBLY, 50 MM BORE, 110 MM OD, 40 MM CONE WIDTH, 33 MM CUP WIDTH,MAXIMUM RPM:6300 RPM,UNCOATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 102534499
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1845760 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.4724 inch (12.000 mm)
Outside Diameter 1.2598 inch (32.000 mm)
View Details
.5625 in. ID, 1.0937 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 14000 lbs (6349 kg)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-40 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details