SKF Group (The) Bearing 305702-C-2Z

Description
ROLLER BEARING, 40MM OD, SHIELDED, 15 MM BORE. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, 40MM OD, SHIELDED, 15 MM BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 26051090 - Radwell International
Willingboro, NJ, United States
Bearing
26051090
Bearing 26051090
ROLLER BEARING, 40MM OD, SHIELDED, 15 MM BORE. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, 40MM OD, SHIELDED, 15 MM BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 26051090
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.3622 inch (60.000 mm)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
.4375 in. ID, .9062 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 22300 lbs (10113 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details