SKF Group (The) Bearing 30205J2/Q

Description
25MM BORE DIAM, 52MM OD, 16.25MM WIDE, TAPERED ROLLER BEARING 30,800 N DYNAMIC LOAD CAPACITY, 33,500 N STATIC LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY
Description
25MM BORE DIAM, 52MM OD, 16.25MM WIDE, TAPERED ROLLER BEARING 30,800 N DYNAMIC LOAD CAPACITY, 33,500 N STATIC LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 64974831 - Radwell International
Willingboro, NJ, United States
Bearing
64974831
Bearing 64974831
25MM BORE DIAM, 52MM OD, 16.25MM WIDE, TAPERED ROLLER BEARING 30,800 N DYNAMIC LOAD CAPACITY, 33,500 N STATIC LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY

25MM BORE DIAM, 52MM OD, 16.25MM WIDE, TAPERED ROLLER BEARING 30,800 N DYNAMIC LOAD CAPACITY, 33,500 N STATIC LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 64974831
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
Rotation - Cross Roller Ring - RA5008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.9685 inch (50.000 mm)
View Details
1.0000 in. ID, 2.3750 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 48200 lbs (21859 kg)
View Details