SKF Group (The) Bearing 22207-CC/W33

Description
ROLLER BEARING, 35 MM INNER DIAMETER, 72 MM OUTER DIAMETER, DOUBLE ROW, STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, 35 MM INNER DIAMETER, 72 MM OUTER DIAMETER, DOUBLE ROW, STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 21664182 - Radwell International
Willingboro, NJ, United States
Bearing
21664182
Bearing 21664182
ROLLER BEARING, 35 MM INNER DIAMETER, 72 MM OUTER DIAMETER, DOUBLE ROW, STEEL. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, 35 MM INNER DIAMETER, 72 MM OUTER DIAMETER, DOUBLE ROW, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 21664182
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU19013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.4803 inch (190.000 mm)
View Details
Roller Bearings - 2482852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 21000 lbs (9524 kg)
View Details