SKF/Global Cylindrical Roller Bearings, Single Row - NU 312 ECM 1490200312

Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.
Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Single Row - NU 312 ECM - 1490200312 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NU 312 ECM
1490200312
Cylindrical Roller Bearings, Single Row - NU 312 ECM 1490200312
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site
Cylindrical Roller Bearings, Single Row - NU 312 ECM - 1490200312 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NU 312 ECM
1490200312
Cylindrical Roller Bearings, Single Row - NU 312 ECM 1490200312
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1490200312 1490200312
Product Name Cylindrical Roller Bearings, Single Row - NU 312 ECM Cylindrical Roller Bearings, Single Row - NU 312 ECM
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 2.3622 inch (60.000 mm) 2.3622 inch (60.000 mm)
Outside Diameter 5.1181 inch (130.000 mm) 5.1181 inch (130.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 3.1496 inch (80.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-100 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 30.0000 inch (762.000 mm)
View Details
1.8750 in. ID, 4.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-300 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 123500 lbs (56009 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details