THK America, Inc. Bearing VRU-3055

Description
DISCONTINUED BY MANUFACTURER, CROSS ROLLER BEARING, GUIDE AND CROSS ROLLER RING, MAXIMUM TRIP 30MM, WIDTH 60MM,HEIGHT 28MM, LENGTH 55MM, DYNAMIC RATING(C) KN 2.71. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CROSS ROLLER BEARING, GUIDE AND CROSS ROLLER RING, MAXIMUM TRIP 30MM, WIDTH 60MM,HEIGHT 28MM, LENGTH 55MM, DYNAMIC RATING(C) KN 2.71. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 160008876 - Radwell International
Willingboro, NJ, United States
Bearing
160008876
Bearing 160008876
DISCONTINUED BY MANUFACTURER, CROSS ROLLER BEARING, GUIDE AND CROSS ROLLER RING, MAXIMUM TRIP 30MM, WIDTH 60MM,HEIGHT 28MM, LENGTH 55MM, DYNAMIC RATING(C) KN 2.71. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CROSS ROLLER BEARING, GUIDE AND CROSS ROLLER RING, MAXIMUM TRIP 30MM, WIDTH 60MM,HEIGHT 28MM, LENGTH 55MM, DYNAMIC RATING(C) KN 2.71. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 160008876
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB13015UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details
Sprag Clutch Bearings - 1845755 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details