SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.
SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 148081040 | 148081040 |
| Product Name | Cam Followers - KR 40 B | Cam Followers - KR 40 B |
| Rolling Element | Steel | Steel |
| Design Units | Metric | Metric |
| Bore | 0.7087 inch (18.000 mm) | 0.7087 inch (18.000 mm) |
| Outside Diameter | 1.5748 inch (40.000 mm) | 1.5748 inch (40.000 mm) |
| Overall Width | 2.2835 inch (58.000 mm) | 2.2835 inch (58.000 mm) |