SKF/Global Backing Bearings for Cluster Mills - 315018 A 143603004

Description
Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary support shafts to form back-up or straightening rolls. The forces from the work rolls are transmitted via the support shaft and a system of support saddles to the roll or machine stands. Fig 1 shows the arrangement of the backing bearings on the eight support shafts of a 20-roll mill.
Description
Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary support shafts to form back-up or straightening rolls. The forces from the work rolls are transmitted via the support shaft and a system of support saddles to the roll or machine stands. Fig 1 shows the arrangement of the backing bearings on the eight support shafts of a 20-roll mill.

Suppliers

Company
Product
Description
Supplier Links
Backing Bearings for Cluster Mills - 315018 A - 143603004 - SKF/Global
Lansdale, PA, USA
Backing Bearings for Cluster Mills - 315018 A
143603004
Backing Bearings for Cluster Mills - 315018 A 143603004
Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary support shafts to form back-up or straightening rolls. The forces from the work rolls are transmitted via the support shaft and a system of support saddles to the roll or machine stands. Fig 1 shows the arrangement of the backing bearings on the eight support shafts of a 20-roll mill.

Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary support shafts to form back-up or straightening rolls. The forces from the work rolls are transmitted via the support shaft and a system of support saddles to the roll or machine stands. Fig 1 shows the arrangement of the backing bearings on the eight support shafts of a 20-roll mill.

Supplier's Site
Backing Bearings for Cluster Mills - 315018 A - 143603004 - SKF/North America
Lansdale, PA, USA
Backing Bearings for Cluster Mills - 315018 A
143603004
Backing Bearings for Cluster Mills - 315018 A 143603004
Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary support shafts to form back-up or straightening rolls. The forces from the work rolls are transmitted via the support shaft and a system of support saddles to the roll or machine stands. Fig 1 shows the arrangement of the backing bearings on the eight support shafts of a 20-roll mill.

Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary support shafts to form back-up or straightening rolls. The forces from the work rolls are transmitted via the support shaft and a system of support saddles to the roll or machine stands. Fig 1 shows the arrangement of the backing bearings on the eight support shafts of a 20-roll mill.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 143603004 143603004
Product Name Backing Bearings for Cluster Mills - 315018 A Backing Bearings for Cluster Mills - 315018 A
Rolling Element Steel Steel
Design Units Metric Metric
Bore 3.9370 inch (100.000 mm) 3.9370 inch (100.000 mm)
Outside Diameter 8.8583 inch (225.000 mm) 8.8583 inch (225.000 mm)
Overall Width 4.7244 inch (120.000 mm) 4.7244 inch (120.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB14016UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.5118 inch (140.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.7559 inch (70.000 mm)
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.4370 inch (11.100 mm)
View Details