SKF/Global Backing Bearings for Cluster Mills - 319028 A/HA2 143603003

Description
Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary support shafts to form back-up or straightening rolls. The forces from the work rolls are transmitted via the support shaft and a system of support saddles to the roll or machine stands. Fig 1 shows the arrangement of the backing bearings on the eight support shafts of a 20-roll mill.
Description
Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary support shafts to form back-up or straightening rolls. The forces from the work rolls are transmitted via the support shaft and a system of support saddles to the roll or machine stands. Fig 1 shows the arrangement of the backing bearings on the eight support shafts of a 20-roll mill.

Suppliers

Company
Product
Description
Supplier Links
Backing Bearings for Cluster Mills - 319028 A/HA2 - 143603003 - SKF/Global
Lansdale, PA, USA
Backing Bearings for Cluster Mills - 319028 A/HA2
143603003
Backing Bearings for Cluster Mills - 319028 A/HA2 143603003
Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary support shafts to form back-up or straightening rolls. The forces from the work rolls are transmitted via the support shaft and a system of support saddles to the roll or machine stands. Fig 1 shows the arrangement of the backing bearings on the eight support shafts of a 20-roll mill.

Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary support shafts to form back-up or straightening rolls. The forces from the work rolls are transmitted via the support shaft and a system of support saddles to the roll or machine stands. Fig 1 shows the arrangement of the backing bearings on the eight support shafts of a 20-roll mill.

Supplier's Site
Backing Bearings for Cluster Mills - 319028 A/HA2 - 143603003 - SKF/North America
Lansdale, PA, USA
Backing Bearings for Cluster Mills - 319028 A/HA2
143603003
Backing Bearings for Cluster Mills - 319028 A/HA2 143603003
Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary support shafts to form back-up or straightening rolls. The forces from the work rolls are transmitted via the support shaft and a system of support saddles to the roll or machine stands. Fig 1 shows the arrangement of the backing bearings on the eight support shafts of a 20-roll mill.

Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary support shafts to form back-up or straightening rolls. The forces from the work rolls are transmitted via the support shaft and a system of support saddles to the roll or machine stands. Fig 1 shows the arrangement of the backing bearings on the eight support shafts of a 20-roll mill.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 143603003 143603003
Product Name Backing Bearings for Cluster Mills - 319028 A/HA2 Backing Bearings for Cluster Mills - 319028 A/HA2
Rolling Element Steel Steel
Design Units Metric Metric
Bore 5.1181 inch (130.000 mm) 5.1181 inch (130.000 mm)
Outside Diameter 11.8118 inch (300.020 mm) 11.8118 inch (300.020 mm)
Overall Width 6.2992 inch (160.000 mm) 6.2992 inch (160.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1845745 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Rotation - Cross Roller Ring - RB13015UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details