SKF/Global Cylindrical Roller Bearings, Double Row, Full Complement - NNF 5044 ADA-2LSV 143131044

Description
NNF design bearings (fig) in the NNF 50 and 3194(00) series are always sealed on both sides and filled with grease. The two-piece inner ring has three integral flanges and is held together by a retaining ring. The outer ring has an integral central flange. The bearings can be used to locate a shaft axially in both directions. Because of the large distance between the two rows of rollers, the bearings are also able to accommodate tilting moments.
Description
NNF design bearings (fig) in the NNF 50 and 3194(00) series are always sealed on both sides and filled with grease. The two-piece inner ring has three integral flanges and is held together by a retaining ring. The outer ring has an integral central flange. The bearings can be used to locate a shaft axially in both directions. Because of the large distance between the two rows of rollers, the bearings are also able to accommodate tilting moments.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Double Row, Full Complement - NNF 5044 ADA-2LSV - 143131044 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row, Full Complement - NNF 5044 ADA-2LSV
143131044
Cylindrical Roller Bearings, Double Row, Full Complement - NNF 5044 ADA-2LSV 143131044
NNF design bearings (fig) in the NNF 50 and 3194(00) series are always sealed on both sides and filled with grease. The two-piece inner ring has three integral flanges and is held together by a retaining ring. The outer ring has an integral central flange. The bearings can be used to locate a shaft axially in both directions. Because of the large distance between the two rows of rollers, the bearings are also able to accommodate tilting moments.

NNF design bearings (fig) in the NNF 50 and 3194(00) series are always sealed on both sides and filled with grease. The two-piece inner ring has three integral flanges and is held together by a retaining ring. The outer ring has an integral central flange. The bearings can be used to locate a shaft axially in both directions. Because of the large distance between the two rows of rollers, the bearings are also able to accommodate tilting moments.

Supplier's Site
Cylindrical Roller Bearings, Double Row, Full Complement - NNF 5044 ADA-2LSV - 143131044 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row, Full Complement - NNF 5044 ADA-2LSV
143131044
Cylindrical Roller Bearings, Double Row, Full Complement - NNF 5044 ADA-2LSV 143131044
NNF design bearings (fig) in the NNF 50 and 3194(00) series are always sealed on both sides and filled with grease. The two-piece inner ring has three integral flanges and is held together by a retaining ring. The outer ring has an integral central flange. The bearings can be used to locate a shaft axially in both directions. Because of the large distance between the two rows of rollers, the bearings are also able to accommodate tilting moments.

NNF design bearings (fig) in the NNF 50 and 3194(00) series are always sealed on both sides and filled with grease. The two-piece inner ring has three integral flanges and is held together by a retaining ring. The outer ring has an integral central flange. The bearings can be used to locate a shaft axially in both directions. Because of the large distance between the two rows of rollers, the bearings are also able to accommodate tilting moments.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 143131044 143131044
Product Name Cylindrical Roller Bearings, Double Row, Full Complement - NNF 5044 ADA-2LSV Cylindrical Roller Bearings, Double Row, Full Complement - NNF 5044 ADA-2LSV
Rolling Element Steel Steel
Features Prelubricated Prelubricated
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 8.6614 inch (220.000 mm) 8.6614 inch (220.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-26-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 40000 lbs (18141 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details