NNCF design bearings (fig) have three integral flanges on the inner ring and one integral flange on the outer ring enabling the bearing to provide axial location for a shaft in one direction. A retaining ring is inserted in the outer ring at the side opposite the integral flange and serves to hold the bearing together.
NNCF design bearings (fig) have three integral flanges on the inner ring and one integral flange on the outer ring enabling the bearing to provide axial location for a shaft in one direction. A retaining ring is inserted in the outer ring at the side opposite the integral flange and serves to hold the bearing together.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 143127968 | 143127968 |
| Product Name | Cylindrical Roller Bearings, Double Row, Full Complement - NNCF 4968 CV | Cylindrical Roller Bearings, Double Row, Full Complement - NNCF 4968 CV |
| Rolling Element | Steel | Steel |
| Type | Cylindrical Roller | Cylindrical Roller |
| Design Units | Metric | Metric |
| Bore | 13.3858 inch (340.000 mm) | 13.3858 inch (340.000 mm) |
| Outside Diameter | 18.1102 inch (460.000 mm) | 18.1102 inch (460.000 mm) |