SLM130 -- SOUND LEVEL METER
KANOMAX USA, INC.
Sound Level Meter
SLM130
Technical Specifications
|
Product Category
|
Sound Level Meters and Noise Dosimeters |
|
Product Number
|
SLM130 |
|
Product Name
|
Sound Level Meter |
|
Meter Style
|
Sound Level Meter
|
|
Frequency Response
|
32 to 8000 Hz
|
|
Level Range
|
28 to 130 dB re 20µPa
|
|
Measurement Modes
|
A-Weighted Sound Exposure Level; A-Weighted SPL; C-Weighted SPL; Z-Weighted SPL
|
|
Time Response
|
Fast; Slow
|
Unlock Full Specs
to access all available technical data
Similar Products
PCE Instruments / PCE Americas Inc.
Meter Style
Noise Dosimeter
Frequency Response
3 to 20000 Hz
Level Range
22 to 136 dB re 20µPa
View Details
Meter Style
Sound Level Meter
Frequency Response
1000000 Hz
View Details
Meter Style
Sound Level Meter
Features
Data Storage
View Details
Meter Style
Sound Level Meter
Frequency Response
32 to 8000 Hz
Level Range
35 to 130 dB re 20µPa
View Details