KANOMAX USA, INC. Selv Low Voltage 100mm Axial Fan SELV MLH

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Andover, NJ, USA
Selv Low Voltage 100mm Axial Fan
SELV MLH
Selv Low Voltage 100mm Axial Fan SELV MLH

Technical Specifications

  KANOMAX USA, INC.
Product Category Fans and Blowers (industrial)
Product Number SELV MLH
Product Name Selv Low Voltage 100mm Axial Fan
Configuration Window
Unlock Full Specs
to access all available technical data

Similar Products

PTI-IS SERIES - Metal Inline Booster Fans - PTI-150IS 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Backward Curved Centrifugal, Configurations - Series 03 Configurations - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Backward Curved Fan - C36-B7 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for HVAC/R / Fans for Fan Coils / Fans for Air Filtration / Backward Curved Fans
View Details